Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079502-MPQ8632GVE-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 15A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 29-QFN (5x4)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.611V
Maximum Output Voltage: 13V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 15A 29-VFQFN Exposed Pad
Voltage Regulators - Switching Regulators 15A 18V COT Sycn Buck Regulator
IC REG BUCK ADJUSTABLE 15A 29QFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 15A 29-VFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 15A 29QFN
IC REG BUCK ADJ 15A 29QFN
| Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1079502-MPQ8632GVE-15-P | 1589-1331-2-ND | 541-MPQ8632GVE-15-P | MPQ8632GVE-15-P | MPQ8632GVE-15-P | MPQ8632GVE-15-P | MPQ8632GVE-15-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ8632GVE-15-P | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - Switching Regulators 15A 18V COT Sycn Buck Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 29-QFN (5x4) | Other; 29-VFQFN Exposed Pad | Other; 29-VFQFN Exposed Pad | Other; 29-VFQFN Exposed Pad | Other; 29-VFQFN Exposed Pad | ||
| Life Cycle Stage | Maturity; Active | Discontinued | Active | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |