The MPQ8632GVE-15-P is a high-frequency synchronous step-down converter designed for efficient voltage regulation. It operates within an input voltage range of 2.5V to 18V and provides an adjustable output voltage from 0.611V to 13V, making it suitable for various applications including telecom systems, servers, and personal video recorders. This regulator supports a maximum output current of 15A and features a Constant-On-Time (COT) control mode for fast transient response and simplified loop stabilization. The device includes integrated protection features such as over-current protection (OCP), over-voltage protection (OVP), and thermal shutdown, ensuring reliable operation. The programmable soft start time and adjustable switching frequency from 200kHz to 1MHz enhance its versatility in different circuit designs. The MPQ8632GVE-15-P is available in a compact 29-Pin QFN package, requiring minimal external components for implementation.
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 15A 29-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 15A 29-VFQFN Exposed Pad
IC REG BUCK ADJ 15A 29QFN
IC REG BUCK ADJUSTABLE 15A 29QFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ8632GV-15-P-ND | MPQ8632GV-15-P | MPQ8632GV-15-P | MPQ8632GV-15-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 29-VFQFN Exposed Pad | Other; 29-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6110 to 13 volts | 0.6110 to 13 volts | 0.6110 volts |