Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) MPQ8632GLE-8-P

Description
DC/DC CONV, SYNC BUCK, 1MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:8A RoHS Compliant: Yes
Description
DC/DC CONV, SYNC BUCK, 1MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:8A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MPQ8632 is a synchronous step-down DC/DC converter designed for high efficiency and compact solutions, capable of delivering output currents ranging from 4A to 20A. It operates within an input voltage range of 2.5V to 18V, with options for external or internal biasing. The device features low R_DS(ON) internal power MOSFETs and employs a proprietary switching loss reduction technique, ensuring optimal performance. This converter utilizes Constant-On-Time (COT) control for fast transient response and includes programmable soft start and switching frequency settings from 200kHz to 1MHz. It also incorporates comprehensive protection features such as non-latch over-current protection, over-voltage protection, and thermal shutdown. The output voltage is adjustable from 0.611V to 13V, making it suitable for various applications including telecom systems, servers, and personal video recorders. The MPQ8632 is available in compact QFN packages, requiring minimal external components for operation.

Datasheet Summary
Powered by GS/AI

The MPQ8632 is a synchronous step-down DC/DC converter designed for high efficiency and compact solutions, capable of delivering output currents ranging from 4A to 20A. It operates within an input voltage range of 2.5V to 18V, with options for external or internal biasing. The device features low R_DS(ON) internal power MOSFETs and employs a proprietary switching loss reduction technique, ensuring optimal performance. This converter utilizes Constant-On-Time (COT) control for fast transient response and includes programmable soft start and switching frequency settings from 200kHz to 1MHz. It also incorporates comprehensive protection features such as non-latch over-current protection, over-voltage protection, and thermal shutdown. The output voltage is adjustable from 0.611V to 13V, making it suitable for various applications including telecom systems, servers, and personal video recorders. The MPQ8632 is available in compact QFN packages, requiring minimal external components for operation.

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3256 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3256
Dc/dc Conv, Sync Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3256
DC/DC CONV, SYNC BUCK, 1MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:8A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:18V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3256
Product Name Dc/dc Conv, Sync Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details