Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789348-MPQ8632GLE-6-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 6A
Family Name: MPQ8632
Output Voltage: 0.611V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x4)
Output Voltage MAX: 13V
Input Voltage MIN: 4.5V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): LT1506IR#TRPBF; LT1506CS8#TRPBF; LT1506IR-Sync#TR; LT1506IR#PBF;
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 6A 16-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 6A 16-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 6A 16-VFQFN
IC REG BUCK ADJ 6A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 6A 16-PowerVFQFN
IC REG BUCK ADJUSTABLE 6A 16QFN
IC REG BUCK ADJUSTABLE 6A 16QFN
IC REG BUCK ADJ 6A SYNC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 789348-MPQ8632GLE-6-Z | 1589-1813-2-ND | MPQ8632GLE-6-Z | MPQ8632GLE-6-Z | MPQ8632GLE-6-Z | MPQ8632GLE-6-Z | 541-MPQ8632GLE-6-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ8632GLE-6-Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 6A SYNC |
| Configuration / Function | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 14-VFQFN Exposed Pad | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | Other; 16-VFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.6110 volts | 0.6110 to 13 volts | 0.6110 volts | 0.6110 to 13 volts | 0.6110 volts | 13 volts |