Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 4A 16-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 4A 16-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 4A 16-VFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208777-MPQ8632GLE-4-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x4)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.611V
Maximum Output Voltage: 13V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 4A 16QFN
IC REG BUCK ADJ 4A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 4A 16-PowerVFQFN
IC REG BUCK ADJUSTABLE 4A 16QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1812-1-ND | 208777-MPQ8632GLE-4-Z | MPQ8632GLE-4-Z | MPQ8632GLE-4-Z | MPQ8632GLE-4-Z | MPQ8632GLE-4-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ8632GLE-4-Z | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 16-PowerVFQFN | Other; 16-QFN (3x4) | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6110 to 13 volts | 0.6110 volts | 0.6110 volts | 0.6110 to 13 volts | 0.6110 volts |