IC REG BUCK ADJ 12A 16QFN
IC REG BUCK ADJ 12A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 12A 16-VFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 725437-MPQ8632GLE-12
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 12A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 13V
Manufacturer Package: 14-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.611V
Switching Frequency: 200kHz ~ 1MHz
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 18V
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 12A 16-PowerVFQFN
IC REG BUCK ADJUSTABLE 12A 16QFN
IC REG BUCK ADJ 12A 16QFN
IC REG BUCK ADJUSTABLE 12A 16QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ8632GLE-12-ZDKR-ND | 725437-MPQ8632GLE-12-Z | MPQ8632GLE-12-Z | MPQ8632GLE-12-Z | MPQ8632GLE-12-Z | MPQ8632GLE-12-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ8632GLE-12-Z | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 16-PowerVFQFN | Other; 14-VFQFN Exposed Pad | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | ||
| Special Features | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.6110 to 13 volts | 13 volts | 0.6110 to 13 volts | 0.6110 volts | 0.6110 volts |