Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 6A 13-VFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208775-MPQ8632GL-6-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x4)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.611V
Maximum Output Voltage: 13V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
IC REG BUCK ADJ 6A 13QFN
IC REG BUCK ADJUSTABLE 6A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 6A 13-VFQFN
Voltage Regulators - Switching Regulators Hi Effncy, 6A, 18V Sync, Stp-Dwn Cnvrtr
IC REG BUCK ADJUSTABLE 6A 16QFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ8632GL-6-Z-ND | 208775-MPQ8632GL-6-Z | MPQ8632GL-6-Z | MPQ8632GL-6-Z | MPQ8632GL-6-Z | 541-MPQ8632GL-6-Z | MPQ8632GL-6-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ8632GL-6-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - Switching Regulators Hi Effncy, 6A, 18V Sync, Stp-Dwn Cnvrtr | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 13-VFQFN | Other; 16-QFN (3x4) | Other; 13-VFQFN | Other; 13-VFQFN | Other; 13-VFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.6110 to 13 volts | 0.6110 volts | 0.6110 volts | 0.6110 volts | 0.6110 to 13 volts |