IC REG BUCK ADJUSTABLE 6A 16QFN
IC REG BUCK ADJ 6A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 6A 16-PowerVFQFN
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ8632DGLE-6-P | MPQ8632DGLE-6-P | MPQ8632DGLE-6-P |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| IOUT | 6 amps | 6 amps | 6 amps |
| fsw | 200 to 1000 kHz | 200 to 1000 kHz | 200 to 1000 kHz |
| Life Cycle Stage | Active | Active |