Buck Switching Regulator IC Positive Adjustable 0.61V 1 Output 6A 14-VFQFN
IC REG BUCK ADJ 6A 14QFN
Buck Switching Regulator IC Positive Adjustable 0.61V 1 Output 6A 14-VFQFN
IC REG BUCK ADJUSTABLE 6A 14QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1323-2-ND | MPQ8616GL-6-P | MPQ8616GL-6-P | MPQ8616GL-6-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 14-VFQFN | Other; 14-VFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6100 to 4.5 volts | 0.6100 volts | 0.6100 to 4.5 volts |