Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 812701-MPQ8616GL-12-
Packaging: Reel
Mounting Style: SMD
Current - Output: 12A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.5V
Voltage - Output (Min/Fixed): 0.61V
Synchronous Rectifier: Yes
Supplier Device Package: 14-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 6V
Maximum Output Voltage: 4.5V
Manufacturer Package: 14-VFQFN
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable 0.61V 1 Output 12A 14-VFQFN
IC REG BUCK ADJUSTABLE 12A 14QFN
IC REG BUCK ADJ 12A 14QFN
IC REG BUCK ADJUSTABLE 12A 14QFN
Buck Switching Regulator IC Positive Adjustable 0.61V 1 Output 12A 14-VFQFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 812701-MPQ8616GL-12-Z | MPQ8616GL-12-Z-ND | MPQ8616GL-12-Z | MPQ8616GL-12-Z | MPQ8616GL-12-Z | MPQ8616GL-12-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ8616GL-12-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 14-VFQFN | Other; 14-VFQFN | Other; 14-VFQFN | Other; 14-VFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 4.5 volts | 0.6100 to 4.5 volts | 0.6100 volts | 1 volts | 0.6100 to 4.5 volts |