Monolithic Power Systems, Inc. Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators MPQ8616GL-12-P

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 125°C (TJ) Mounting Type: Surface Mount Package / Case: 14-VFQFN Supplier Device Package: 14-QFN (3x4)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 125°C (TJ) Mounting Type: Surface Mount Package / Case: 14-VFQFN Supplier Device Package: 14-QFN (3x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - MPQ8616GL-12-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
MPQ8616GL-12-P
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators MPQ8616GL-12-P
Alternative Parts (Cross-Reference): Cross Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 125°C (TJ) Mounting Type: Surface Mount Package / Case: 14-VFQFN Supplier Device Package: 14-QFN (3x4)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Monolithic Power Systems Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 125°C (TJ)
Mounting Type: Surface Mount
Package / Case: 14-VFQFN
Supplier Device Package: 14-QFN (3x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MPQ8616GL-12-P
Switching Voltage Regulators MPQ8616GL-12-P
Switching Voltage Regulators 6A/12A, 6V Sync Step-down Cnvrtr

Switching Voltage Regulators 6A/12A, 6V Sync Step-down Cnvrtr

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3250 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3250
Dc/dc Conv, Sync Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3250
DC/DC CONV, SYNC BUCK, 1MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:14Pins; Output Current:12A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1MHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:1.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:14Pins; Output Current:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number MPQ8616GL-12-P MPQ8616GL-12-P 54AH3250
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Dc/dc Conv, Sync Buck, 1Mhz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 1.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117MH - Micross Components, Inc.
Micross Components, Inc.
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details