IC REG BUCK ADJ 16A 17QFN
Buck Switching Regulator IC Positive Adjustable 0.608V 1 Output 16A 14-VFQFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ8612GR-16-P | MPQ8612GR-16-P |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active |
| Output Voltage | 0.6080 volts | 0.6080 to 4.5 volts |
| IOUT | 16 amps | 16 amps |
| fsw | 300 to 1000 kHz | 300 to 1000 kHz |