Buck Switching Regulator IC Positive Adjustable 0.608V 1 Output 12A 14-VFQFN
IC REG BUCK ADJUSTABLE 12A 14QFN
IC REG BUCK ADJ 12A 14QFN
Buck Switching Regulator IC Positive Adjustable 0.608V 1 Output 12A 14-VFQFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ8612GL-12-Z-ND | MPQ8612GL-12-Z | MPQ8612GL-12-Z | MPQ8612GL-12-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 14-VFQFN | Other; 14-VFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6080 to 4.5 volts | 0.6080 volts | 0.6080 to 4.5 volts |