Monolithic Power Systems, Inc. Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators MPQ8612GL-12-Z

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 125°C (TJ) Mounting Type: Surface Mount Package / Case: 14-VFQFN Supplier Device Package: 14-QFN (3x4)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 125°C (TJ) Mounting Type: Surface Mount Package / Case: 14-VFQFN Supplier Device Package: 14-QFN (3x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators - MPQ8612GL-12-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
MPQ8612GL-12-Z
Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators MPQ8612GL-12-Z
Alternative Parts (Cross-Reference): Cross Manufacturer: Monolithic Power Systems Inc. Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 125°C (TJ) Mounting Type: Surface Mount Package / Case: 14-VFQFN Supplier Device Package: 14-QFN (3x4)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Monolithic Power Systems Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 125°C (TJ)
Mounting Type: Surface Mount
Package / Case: 14-VFQFN
Supplier Device Package: 14-QFN (3x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MPQ8612GL-12-Z
Switching Voltage Regulators MPQ8612GL-12-Z
Switching Voltage Regulators 12A 6V Sync Step-down Converter

Switching Voltage Regulators 12A 6V Sync Step-down Converter

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number MPQ8612GL-12-Z MPQ8612GL-12-Z
Product Name Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1084QW - Micross Components, Inc.
Micross Components, Inc.
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details