Buck Switching Regulator IC Positive Adjustable 0.608V 1 Output 12A 14-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.608V 1 Output 12A 14-VFQFN
Buck Switching Regulator IC Positive Adjustable 0.608V 1 Output 12A 14-VFQFN
Win Source Part Number: 1080160-MPQ8612GL-12
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 12A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 1MHz
Voltage - Output (Max): 4.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.5V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.608V
Synchronous Rectifier: Yes
Package / Case: 14-VFQFN
Supplier Device Package: 14-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): TPS54478RTET; TPS53311RGTT; TPS53311RGTR; NCP5252MNTXG; NCP3135MNTXG; NCP5230MNTWGMPQ8612G
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1319-2,1589-131
Base Product Number: MPQ8612
IC REG BUCK ADJ 12A 14QFN
IC REG BUCK ADJUSTABLE 12A 14QFN
Buck Switching Regulator IC Positive Adjustable 0.608V 1 Output 12A 14-VFQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1319-2-ND | 1080160-MPQ8612GL-12-P | MPQ8612GL-12-P | MPQ8612GL-12-P | MPQ8612GL-12-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 14-VFQFN | Other; Tape & Reel | Other; 14-VFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.6080 to 4.5 volts | 0.6080 volts | 0.6080 to 4.5 volts |