The MPQ8039GN-AEC1 is a high-frequency half-bridge power driver designed for general-purpose applications. It can handle a peak output current of 9A and a continuous current of 4.25A, making it suitable for demanding tasks such as Class D audio drivers, DC-DC switching regulators, and motor drivers. The device operates within a voltage range of 7.5V to 25V and features integrated protections including under-voltage and thermal shutdown, ensuring reliable operation. This driver supports a switching frequency of up to 1.2MHz and is capable of true 2-quadrant operation, allowing it to source and sink current effectively. It is packaged in a compact SOIC8E format and is AEC-Q100 qualified, indicating its suitability for automotive applications. The low standby current of 2.5OºA enhances its efficiency in power-sensitive designs. Overall, the MPQ8039GN-AEC1 is a robust choice for engineers looking for a reliable half-bridge driver in various applications.
Gate Drivers HighCurr Power Half Brdg AEC-Q100Qualifd
Half Bridge Driver General Purpose Power MOSFET 8-SOIC-EP
IC HALF BRIDGE DRVR 4.25A 8SOIC
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MPQ8039GN-AEC1 | MPQ8039GN-AEC1 | MPQ8039GN-AEC1 |
| Product Name | Gate Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver | ||
| Output Configuration | Inverting | ||
| Output Current | 4.25 amps | ||
| Supply Voltage | 7.5 to 24 volts | 24 to 7.5 volts |