Half Bridge Driver General Purpose Power MOSFET 8-SOIC-EP
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885835-MPQ8039GN-AEC
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half Bridge Driver General Purpose Power MOSFET 8-SOIC-EP
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ8039
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Gate Drivers HighCurr Power Half Brdg AEC-Q100Qualifd
Half Bridge Driver General Purpose Power MOSFET 8-SOIC-EP
IC HALF BRIDGE DRVR 4.25A 8SOIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MPQ8039GN-AEC1-Z-ND | 885835-MPQ8039GN-AEC1-Z | MPQ8039GN-AEC1-Z | MPQ8039GN-AEC1-Z | MPQ8039GN-AEC1-Z |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - MPQ8039GN-AEC1-Z | Gate Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 7.5 to 24 volts | 7.5 to 24 volts | 24 to 7.5 volts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; 8-SOIC-EP | SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |