Manufacturer: Monolithic Power Systems Inc.
Category: Integrated Circuits (ICs) -Linear -Amplifiers -Audio Amplifiers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) \Cut Tape (CT)
Type: Class D
Voltage - Supply: 5.5V ~ 18V
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C (TJ)
Amplifier IC 1-Channel (Mono) Class D 20-TSSOP-EP
Amplifier IC 1-Channel (Mono) Class D 20-TSSOP-EP
IC AUDIO AMP D 20-TSSOP-EP
Audio Amplifiers 18V, 15W, Low-EMI, Mono BTL, Class-D Audio Amplifier AEC-Q100 Qualified
18V, 15W, LOW-EMI, MONO BTL CLAS
18V, 15W, LOW-EMI, MONO BTL CLAS
Amplifier IC 1-Channel (Mono) Class D 20-TSSOP-EP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1589-MPQ7790GF-AEC1-ZTR-ND | MPQ7790GF-AEC1-Z | MPQ7790GF-AEC1-Z | MPQ7790GF-AEC1-Z | MPQ7790GF-AEC1-Z | |
| Product Name | Integrated Circuits (ICs) -Linear -Amplifiers -Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 5.5 to 18 volts | 5.5 to 18 volts | 18 to 5.5 volts | 5.5 to 18 volts | ||
| Operation Class | Class D | Class D | Class D | |||
| Output Power | 15 watts | 15 watts | 15 watts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |