Amplifier IC 1-Channel (Mono) Class D 20-TSSOP-EP
Amplifier IC 1-Channel (Mono) Class D 20-TSSOP-EP
IC AUDIO AMP D 20-TSSOP-EP
AUDIO POWER AMP, D, -40 TO 125DEG C; Output Power:15W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:5.5V to 18V; Amplifier Case Style:TSSOP-EP; No. of Pins:20Pins; Load Impedance:8ohm; Product Range:- RoHS Compliant: Yes
18V, 15W, LOW-EMI, MONO BTL CLAS
Amplifier IC 1-Channel (Mono) Class D 20-TSSOP-EP
Audio Amplifiers 18V, 15W, Low-EMI, Mono BTL, Class-D Audio Amplifier AEC-Q100 Qualified
18V, 15W, LOW-EMI, MONO BTL CLAS
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1589-MPQ7790GF-AEC1-PCT-ND | 26AJ7553 | MPQ7790GF-AEC1-P | MPQ7790GF-AEC1-P | MPQ7790GF-AEC1-P | MPQ7790GF-AEC1-P |
| Product Name | Audio Amplifiers | Audio Power Amp, D, -40 To 125Deg C; Output Power Monolithic Power Systems (Mps) | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 5.5 to 18 volts | 5.5 to 18 volts | 5.5 to 18 volts | 18 to 5.5 volts | ||
| Output Power | 15 watts | 15 watts | 15 watts | 15 watts | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Operation Class | Class D | Class D | Class D |