Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927993-MPQ7731DF-LF
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Amplifier IC 1-Channel (Mono) Class D 20-TSSOPF-EP
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MPQ7731
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOPF-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 1589-1318-2-ND, MPQ7731DF-LF-ND, 1589-1318-1, 1589-1318-6INACTIVE,
Amplifier IC 1-Channel (Mono) Class D 20-TSSOPF-EP
IC AMP CLASS D MONO 30W 20TSSOPF
IC AMP CLASS D MONO 30W 20TSSOPF
Amplifier IC 1-Channel (Mono) Class D 20-TSSOPF-EP
Audio Amplifiers AEC-Q100 30W Class-D Amplifier
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 927993-MPQ7731DF-LF | 1589-1318-ND | MPQ7731DF-LF | MPQ7731DF-LF | MPQ7731DF-LF | MPQ7731DF-LF |
| Product Name | Linear - Linear - Amplifiers - Audio - MPQ7731DF-LF | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Operation Class | Class D | Class D | Class D | |||
| Package Type | SSOP; SOP; TSSOP; 20-TSSOPF-EP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | ||
| Features | Thermal Shutdown Protection |