Monolithic Power Systems, Inc. Linear - Linear - Amplifiers - Audio - MPQ7731DF-AEC1-LF MPQ7731DF-AEC1-LF

Description
Manufacturer: Monolithic Power Systems Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981094-MPQ7731DF-AEC 1-LF Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 20 Output Power: 30 W Categories: Linear - Amplifiers - Audio Case / Package: TSSOP Operating Supply Current: 3 mA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 3.1 W Max Supply Voltage: 18 V Min Supply Voltage: 9.5 V Max Dual Supply Voltage: 18 V Supply Type: Single Power Supply Rejection Ratio (PSRR): 60 dB
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981094-MPQ7731DF-AEC 1-LF Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 20 Output Power: 30 W Categories: Linear - Amplifiers - Audio Case / Package: TSSOP Operating Supply Current: 3 mA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 3.1 W Max Supply Voltage: 18 V Min Supply Voltage: 9.5 V Max Dual Supply Voltage: 18 V Supply Type: Single Power Supply Rejection Ratio (PSRR): 60 dB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - MPQ7731DF-AEC1-LF - 981094-MPQ7731DF-AEC1-LF - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - MPQ7731DF-AEC1-LF
981094-MPQ7731DF-AEC1-LF
Linear - Linear - Amplifiers - Audio - MPQ7731DF-AEC1-LF 981094-MPQ7731DF-AEC1-LF
Manufacturer: Monolithic Power Systems Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981094-MPQ7731DF-AEC 1-LF Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 20 Output Power: 30 W Categories: Linear - Amplifiers - Audio Case / Package: TSSOP Operating Supply Current: 3 mA Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 3.1 W Max Supply Voltage: 18 V Min Supply Voltage: 9.5 V Max Dual Supply Voltage: 18 V Supply Type: Single Power Supply Rejection Ratio (PSRR): 60 dB

Manufacturer: Monolithic Power Systems Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981094-MPQ7731DF-AEC1-LF
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 20
Output Power: 30 W
Categories: Linear - Amplifiers - Audio
Case / Package: TSSOP
Operating Supply Current: 3 mA
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 3.1 W
Max Supply Voltage: 18 V
Min Supply Voltage: 9.5 V
Max Dual Supply Voltage: 18 V
Supply Type: Single
Power Supply Rejection Ratio (PSRR): 60 dB

Buy Now
Sheung Wan, Hong Kong
Audio Amplifiers
MPQ7731DF-AEC1-LF
Audio Amplifiers MPQ7731DF-AEC1-LF
Audio Amplifiers AEC-Q100 30W Class-D Amplifier

Audio Amplifiers AEC-Q100 30W Class-D Amplifier

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Operational Amplifiers
Product Number 981094-MPQ7731DF-AEC1-LF MPQ7731DF-AEC1-LF
Product Name Linear - Linear - Amplifiers - Audio - MPQ7731DF-AEC1-LF Audio Amplifiers
RoHS Compliant RoHS
Source Current (IS) 3 milliamps
Output Power 30 watts
Unlock Full Specs
to access all available technical data