IC AMP CLASS D MONO 30W 20TSSOPF
Amplifier IC 1-Channel (Mono) Class D 20-TSSOPF-EP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | MPQ7731DF-AEC1-LF-Z | MPQ7731DF-AEC1-LF-Z |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 18 to 9.5 volts | 9.5 to 18 volts |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | SSOP; SOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad |
| Life Cycle Stage | Active |