IC LED DVR REG 2.4A 3A 19QFN
IC LED DVR REG 2.4A 3A 19QFN
MPSafeTM 42V 3A Buck or 2.4A Buck
MPSafeTM 42V 3A Buck or 2.4A Buck
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | LED Drivers | LED Drivers |
| Product Number | 1589-MPQ7231GLE-D10-AEC1-PCT-ND | 337459 |
| Product Name | LED Drivers | LED Driver ICs |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |
| Input Voltage | 6 to 42 volts | 0.1429 volts |
| Output Current | 2400 to 3000 milliamps | 3000 milliamps |
| Features | RoHS Compliant | RoHS Compliant |