Monolithic Power Systems, Inc. LED Drivers MPQ7230GLE-AEC1-P

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.2A, 3A 19-QFN (3x4)
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.2A, 3A 19-QFN (3x4)
Datasheet
Datasheet Summary
Powered by GS/AI

The MPQ7230GLE-AEC1-P is a fixed-frequency, constant current buck-boost LED driver designed for infrared LED applications. It supports a wide input voltage range of 6V to 42V and can deliver up to 1.2A of continuous output current in buck-boost mode, or 3A in buck mode. The driver features PWM dimming capabilities with frequencies ranging from 10Hz to 2kHz, and is compatible with 30FPS, 60FPS, and 120FPS dimming. This device utilizes constant frequency hysteretic control for fast transient response and requires minimal external components. It includes comprehensive protection features such as over-current protection, thermal derating, and thermal shutdown. The MPQ7230 is housed in a compact QFN-19 (3mm x 4mm) package and is AEC-Q100 qualified, making it suitable for automotive applications. Its low RDS(ON) internal power MOSFETs contribute to high efficiency and improved thermal performance.

Datasheet Summary
Powered by GS/AI

The MPQ7230GLE-AEC1-P is a fixed-frequency, constant current buck-boost LED driver designed for infrared LED applications. It supports a wide input voltage range of 6V to 42V and can deliver up to 1.2A of continuous output current in buck-boost mode, or 3A in buck mode. The driver features PWM dimming capabilities with frequencies ranging from 10Hz to 2kHz, and is compatible with 30FPS, 60FPS, and 120FPS dimming. This device utilizes constant frequency hysteretic control for fast transient response and requires minimal external components. It includes comprehensive protection features such as over-current protection, thermal derating, and thermal shutdown. The MPQ7230 is housed in a compact QFN-19 (3mm x 4mm) package and is AEC-Q100 qualified, making it suitable for automotive applications. Its low RDS(ON) internal power MOSFETs contribute to high efficiency and improved thermal performance.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MPQ7230GLE-AEC1-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.2A, 3A 19-QFN (3x4)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.2A, 3A 19-QFN (3x4)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number MPQ7230GLE-AEC1-P
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck), Step-Up (Boost)
Output Current 3 amps
Switching Frequency 410 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1EDI20N12AF - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 4 amps
Supply Voltage 3.1 to 17 volts
View Details
2 suppliers
Clock Buffers, Drivers - CDC340DWRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details