LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 100mA 28-TSSOP-EP
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 100mA 28-TSSOP-EP
LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) PWM Dimming 100mA 28-TSSOP-EP
IC LED DRVR RGLTR PWM 28TSSOP
LED DRIVER, AEC-Q100, 2.2MHZ, TSSOP-EP-28; Device Topology:Boost (Step Up); Input Voltage Min:3.5V; Input Voltage Max:36V; Output Voltage Max:-; Output Current Max:100mA; Switching Frequency:2.2MHz; No. of Outputs:6Outputs RoHS Compliant: Yes
6-CHANNEL, MAX 100MA/CH BOOST LE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-MPQ7220GF-AEC1-PDKR-ND | MPQ7220GF-AEC1-P | 26AJ7551 | MPQ7220GF-AEC1-P |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Aec-Q100, 2.2Mhz, Tssop-Ep-28; Device Topology Monolithic Power Systems (Mps) | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |