LED Driver IC 1 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, Multi-Step, PWM Dimming 1.2A, 3A 19-QFN (3x4)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MPQ7200AGLE-AEC1-Z |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Step-Down (Buck), Step-Up (Boost) |
| Output Current | 3 amps |
| Switching Frequency | 410 kHz |