40V, 0.8A, OCTAL HALF-BRIDGE MOT
40V, 0.8A, OCTAL HALF-BRIDGE MOT
40V, 0.8A, OCTAL HALF-BRIDGE MOT
Bipolar Motor Driver Power MOSFET SPI 28-TSSOP-EP
MOTOR DRIVER, -40 TO 150 DEG C ROHS COMPLIANT: YES
40V, 0.8A, OCTAL HALF-BRIDGE MOT
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-MPQ6628GF-AEC1-PCT-ND | MPQ6628GF-AEC1-P | 47AK1562 | MPQ6628GF-AEC1-P |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -40 To 150 Deg C Rohs Compliant Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||
| Communication | SPI | SPI | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |