Monolithic Power Systems, Inc. Motor Drivers, Controllers MPQ6626GF-AEC1-Z

Description
40V, 0.8A, HEX HALF-BRIDGE MOTOR
Request a Quote Datasheet
Description
40V, 0.8A, HEX HALF-BRIDGE MOTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - 1589-MPQ6626GF-AEC1-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
1589-MPQ6626GF-AEC1-ZDKR-ND
Motor Drivers, Controllers 1589-MPQ6626GF-AEC1-ZDKR-ND
40V, 0.8A, HEX HALF-BRIDGE MOTOR

40V, 0.8A, HEX HALF-BRIDGE MOTOR

Buy Now Datasheet
Motor Drivers, Controllers - 1589-MPQ6626GF-AEC1-ZCT-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
1589-MPQ6626GF-AEC1-ZCT-ND
Motor Drivers, Controllers 1589-MPQ6626GF-AEC1-ZCT-ND
40V, 0.8A, HEX HALF-BRIDGE MOTOR

40V, 0.8A, HEX HALF-BRIDGE MOTOR

Buy Now Datasheet
Motor Drivers, Controllers - 1589-MPQ6626GF-AEC1-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
1589-MPQ6626GF-AEC1-ZTR-ND
Motor Drivers, Controllers 1589-MPQ6626GF-AEC1-ZTR-ND
40V, 0.8A, HEX HALF-BRIDGE MOTOR

40V, 0.8A, HEX HALF-BRIDGE MOTOR

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 972052-MPQ6626GF-AEC1-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
972052-MPQ6626GF-AEC1-Z
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers 972052-MPQ6626GF-AEC1-Z
Win Source Part Number: 972052-MPQ6626GF-AEC 1-Z Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Series: Automotive, AEC-Q100 Package: Tape & Reel Applications: Automotive Standard Package: 2,500 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 800mA Function: Driver - Fully Integrated, Control and Power Stage Interface: SPI Output Configuration: Half Bridge (6) Motor Type - Stepper: Bipolar Motor Type - AC, DC: Brushless DC (BLDC) Voltage - Supply: 5.5V ~ 40V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected Mfr: Monolithic Power Systems Inc. Other Names: 1589-MPQ6626GF-AEC1- ZCT,1589-MPQ6626GF-A EC1-ZDKR,1589-MPQ662 6GF-AEC1-ZTR

Win Source Part Number: 972052-MPQ6626GF-AEC1-Z
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 800mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (6)
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 5.5V ~ 40V
Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-TSSOP-EP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 83 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MPQ6626GF-AEC1-ZCT,1589-MPQ6626GF-AEC1-ZDKR,1589-MPQ6626GF-AEC1-ZTR

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - MPQ6626GF-AEC1-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
MPQ6626GF-AEC1-Z
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers MPQ6626GF-AEC1-Z
40V, 0.8A, HEX HALF-BRIDGE MOTOR

40V, 0.8A, HEX HALF-BRIDGE MOTOR

Supplier's Site
Motor Drivers, Controllers - MPQ6626GF-AEC1-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
MPQ6626GF-AEC1-Z
Motor Drivers, Controllers MPQ6626GF-AEC1-Z
Bipolar Motor Driver Power MOSFET SPI 28-TSSOP-EP

Bipolar Motor Driver Power MOSFET SPI 28-TSSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers
Product Number 1589-MPQ6626GF-AEC1-ZDKR-ND 972052-MPQ6626GF-AEC1-Z MPQ6626GF-AEC1-Z MPQ6626GF-AEC1-Z
Product Name Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Communication SPI SPI
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Motor Drivers, Controllers - TLE5206-2GP-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "20-PowerSOIC (0.433"", 11.00mm Width)"
Communication Parallel Interface
View Details
6 suppliers
EtherCAT SERVOPACKs - SGD7S-5R4DA0B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details