5V TO 60V, THREE-PHASE, BRUSHLES
5V TO 60V, THREE-PHASE, BRUSHLES
5V TO 60V, THREE-PHASE, BRUSHLES
| DigiKey | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 1589-MPQ6530GVE-AEC1-ZCT-ND |
| Product Name | Motor Drivers, Controllers |
| Motor / System | DC Brushless |
| Configuration | 28-VFQFN Exposed Pad |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |
| AC Input | 5 to 60 volts |