Win Source Part Number: 1130170-MPQ6527GF-AE
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive, Industrial
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 800mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (10)
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 5.5V ~ 40V
Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-TSSOP-EP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MPQ6527GF-AEC1-
40V, 0.8A, 10-CHANNEL HALF-BRIDG
40V, 0.8A, 10-CHANNEL HALF-BRIDG
Bipolar Motor Driver Power MOSFET SPI 28-TSSOP-EP
40V, 0.8A, 10-CHANNEL HALF-BRIDG
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 1130170-MPQ6527GF-AEC1-Z | 1589-MPQ6527GF-AEC1-ZTR-ND | MPQ6527GF-AEC1-Z | MPQ6527GF-AEC1-Z |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| AC Input | 6 to 40 volts | 6 to 40 volts | ||
| DC Input | 6 to 40 volts | 6 to 40 volts | ||
| Continuous Current | 0.8000 amps | 0.8000 amps | 0.8000 amps |