Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885833-MPQ6523GR-AEC
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver DMOS Serial 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ6523
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
TRIPLE HALF-BRIDGE MOTOR DRIVER
TRIPLE HALF-BRIDGE MOTOR DRIVER
Motor Driver DMOS Serial 24-QFN (4x4)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 885833-MPQ6523GR-AEC1-Z | MPQ6523GR-AEC1-Z | MPQ6523GR-AEC1-Z | MPQ6523GR-AEC1-Z |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MPQ6523GR-AEC1-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |