Monolithic Power Systems, Inc. PMIC - Power Distribution Switches, Load Drivers MPQ5073GG-P

Description
IC PWR SWITCH P-CHAN 1:1 12QFN
Datasheet
Description
IC PWR SWITCH P-CHAN 1:1 12QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - MPQ5073GG-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MPQ5073GG-P
PMIC - Power Distribution Switches, Load Drivers MPQ5073GG-P
IC PWR SWITCH P-CHAN 1:1 12QFN

IC PWR SWITCH P-CHAN 1:1 12QFN

Supplier's Site Datasheet
Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) - 54AH3245 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps)
54AH3245
Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) 54AH3245
POWER LOAD SW, HIGH SIDE, -40TO125DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.06ohm; Distribution Switch Case Style:QFN; No. of Pins:12Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40TO125DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.06ohm; Distribution Switch Case Style:QFN; No. of Pins:12Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MPQ5073GG-P 54AH3245
Product Name PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40To125Deg C; Power Load Switch Type Monolithic Power Systems (Mps)
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-285/000-025 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details