Monolithic Power Systems, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - MPQ5073GG-AEC1-Z MPQ5073GG-AEC1-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885831-MPQ5073GG-AEC 1-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 0.5V ~ 5.5V Family Name: MPQ5073 Categories: Integrated Circuits (ICs) Case / Package: 12-QFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885831-MPQ5073GG-AEC 1-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 0.5V ~ 5.5V Family Name: MPQ5073 Categories: Integrated Circuits (ICs) Case / Package: 12-QFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - MPQ5073GG-AEC1-Z - MPQ5073GG-AEC1-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - MPQ5073GG-AEC1-Z
MPQ5073GG-AEC1-Z
PMIC - PMIC - Power Distribution Switches, Load Drivers - MPQ5073GG-AEC1-Z MPQ5073GG-AEC1-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885831-MPQ5073GG-AEC 1-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Supply Voltage: 0.5V ~ 5.5V Family Name: MPQ5073 Categories: Integrated Circuits (ICs) Case / Package: 12-QFN (2x2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885831-MPQ5073GG-AEC1-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 0.5V ~ 5.5V
Family Name: MPQ5073
Categories: Integrated Circuits (ICs)
Case / Package: 12-QFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - MPQ5073GG-AEC1-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MPQ5073GG-AEC1-Z
PMIC - Power Distribution Switches, Load Drivers MPQ5073GG-AEC1-Z
IC PWR SWITCH P-CHAN 1:1 12QFN

IC PWR SWITCH P-CHAN 1:1 12QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number MPQ5073GG-AEC1-Z MPQ5073GG-AEC1-Z
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - MPQ5073GG-AEC1-Z PMIC - Power Distribution Switches, Load Drivers
Current 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Battery Distribution Units - 2819047-1 - TE Connectivity
Specs
Voltage 12
Current 50.0 amps
Operating Temperature -40 to 239 F (-40 to 115 C)
View Details
Passive distribution box - 757-463/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details