Monolithic Power Systems, Inc. Power Load Sw, Aec-Q100, -40 To 125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) MPQ5073GG-AEC1-P

Description
POWER LOAD SW, AEC-Q100, -40 TO 125DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.06ohm; Distribution Switch Case Style:QFN; No. of Pins:12Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, AEC-Q100, -40 TO 125DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.06ohm; Distribution Switch Case Style:QFN; No. of Pins:12Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, Aec-Q100, -40 To 125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) - 54AH3244 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, Aec-Q100, -40 To 125Deg C; Power Load Switch Type Monolithic Power Systems (Mps)
54AH3244
Power Load Sw, Aec-Q100, -40 To 125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) 54AH3244
POWER LOAD SW, AEC-Q100, -40 TO 125DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.06ohm; Distribution Switch Case Style:QFN; No. of Pins:12Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, AEC-Q100, -40 TO 125DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2A; On State Resistance:0.06ohm; Distribution Switch Case Style:QFN; No. of Pins:12Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - MPQ5073GG-AEC1-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
MPQ5073GG-AEC1-P
PMIC - Power Distribution Switches, Load Drivers MPQ5073GG-AEC1-P
IC PWR SWITCH P-CHAN 1:1 12QFN

IC PWR SWITCH P-CHAN 1:1 12QFN

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 54AH3244 MPQ5073GG-AEC1-P
Product Name Power Load Sw, Aec-Q100, -40 To 125Deg C; Power Load Switch Type Monolithic Power Systems (Mps) PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38073 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Passive distribution box - 757-303 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details