90V, 3.5A, 9A IQ, SYNCHRONOUS ST
90V, 3.5A, 9A IQ, SYNCHRONOUS ST
90V, 3.5A, 9A IQ, SYNCHRONOUS ST
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4583GQVE-12-AEC1-PDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed |
| Package Type | Other; 19-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 12 volts |