Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN
600MA, 60V, HIGH-EFFICIENCY, FUL
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 12-VFQFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4576GQBE-AEC1-ZTR-ND | MPQ4576GQBE-AEC1-Z | MPQ4576GQBE-AEC1-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 12-VFQFN | Other; 12-VFQFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 1 to 54 volts | 1 to 54 volts |