Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.5A 12-VFQFN
60V, 2.5A, FULLY INTEGRATED, HIG
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4573GQBE-ZTR-ND | MPQ4573GQBE-Z | MPQ4573GQBE-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 12-VFQFN | Other; 12-VFQFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 1 to 54 volts | 1 to 54 volts |