Monolithic Power Systems, Inc. Dc/dc Conv, Sync Buck, 2.2Mhz, 150Deg C; Topology Monolithic Power Systems (Mps) MPQ4572GQB-P

Description
DC/DC CONV, SYNC BUCK, 2.2MHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:2A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2.2MHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:2A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2.2Mhz, 150Deg C; Topology Monolithic Power Systems (Mps) - 03AJ2300 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.2Mhz, 150Deg C; Topology Monolithic Power Systems (Mps)
03AJ2300
Dc/dc Conv, Sync Buck, 2.2Mhz, 150Deg C; Topology Monolithic Power Systems (Mps) 03AJ2300
DC/DC CONV, SYNC BUCK, 2.2MHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:2A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.2MHZ, 150DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:12Pins; Output Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 03AJ2300
Product Name Dc/dc Conv, Sync Buck, 2.2Mhz, 150Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details