Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1316437-MPQ4572GQB-A
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 400kHz ~ 2.2MHz
Voltage - Output (Max): 54V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Supplier Device Package: 12-QFN (2.5x3)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 12-VFQFN
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 1589-MPQ4572GQB-AEC1
Base Product Number: MPQ4572
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
HIGH-EFFICIENCY, 2A, 60V, FULLY
IC REG BUCK ADJ 2A 12QFN
HIGH-EFFICIENCY, 2A, 60V, FULLY
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1316437-MPQ4572GQB-AEC1-Z | 1589-MPQ4572GQB-AEC1-ZCT-ND | MPQ4572GQB-AEC1-Z | MPQ4572GQB-AEC1-Z | MPQ4572GQB-AEC1-Z | MPQ4572GQB-AEC1-Z |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 12-VFQFN | Other; 12-VFQFN | Other; 12-VFQFN | Other; 12-VFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 400 to 2200 kHz | 400 to 2200 kHz | 400 kHz | 400 to 2200 kHz | 400 to 2200 kHz | 400 to 2200 kHz |