Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
High-Efficiency 2A 60V Fully Integrated
High-Efficiency 2A 60V Fully Integrated
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 12-VFQFN
HIGH-EFFICIENCY, 2A, 60V, FULLY
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4572GQB-AEC1-PDKR-ND | 337432 | MPQ4572GQB-AEC1-P | MPQ4572GQB-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 12-VFQFN | Other; QFN-12 | Other; 12-VFQFN | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1 to 54 volts | 1 to 54 volts |