Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 12-VFQFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 12-VFQFN
IC REG BUCK ADJ 1A 12QFN
HIGH-EFFICIENCY, 1A, 60V, FULLY
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 1A 12-VFQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MPQ4571GQB-AEC1-PCT-ND | MPQ4571GQB-AEC1-P | MPQ4571GQB-AEC1-P | MPQ4571GQB-AEC1-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 12-VFQFN | Other; 12-VFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1 to 54 volts | 1 volts | 1 to 54 volts |