Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 3A 20TSSOP
IC REG BUCK ADJ 3A 20TSSOP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ4570GF | MPQ4570GF | MPQ4570GF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP | |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 1 to 49.5 volts | 1 volts |