Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MPQ4570GF-AEC1

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1317252-MPQ4570GF-AE C1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Tube Standard Package: 75 Mounting: Surface Mount Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 520kHz Voltage - Output (Max): 49.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 55V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1315-6INACTIVE, 1589-1315-2,1589-131 5-1,1589-1315-6-ND,1 589-1315-6,1589-1315 -5,1589-1315-1-ND,15 89-1315-2-ND,1589-13 15-2INACTIVE Base Product Number: MPQ4570 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1317252-MPQ4570GF-AE C1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Tube Standard Package: 75 Mounting: Surface Mount Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 520kHz Voltage - Output (Max): 49.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 55V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1315-6INACTIVE, 1589-1315-2,1589-131 5-1,1589-1315-6-ND,1 589-1315-6,1589-1315 -5,1589-1315-1-ND,15 89-1315-2-ND,1589-13 15-2INACTIVE Base Product Number: MPQ4570 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1317252-MPQ4570GF-AEC1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1317252-MPQ4570GF-AEC1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1317252-MPQ4570GF-AEC1
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1317252-MPQ4570GF-AE C1 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Tube Standard Package: 75 Mounting: Surface Mount Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 520kHz Voltage - Output (Max): 49.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.5V Voltage - Input (Max): 55V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Supplier Device Package: 20-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1315-6INACTIVE, 1589-1315-2,1589-131 5-1,1589-1315-6-ND,1 589-1315-6,1589-1315 -5,1589-1315-1-ND,15 89-1315-2-ND,1589-13 15-2INACTIVE Base Product Number: MPQ4570 RoHS Status: ROHS3 Compliant

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1317252-MPQ4570GF-AEC1
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Tube
Standard Package: 75
Mounting: Surface Mount
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 520kHz
Voltage - Output (Max): 49.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 55V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Supplier Device Package: 20-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1315-6INACTIVE,1589-1315-2,1589-1315-1,1589-1315-6-ND,1589-1315-6,1589-1315-5,1589-1315-1-ND,1589-1315-2-ND,1589-1315-2INACTIVE
Base Product Number: MPQ4570
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MPQ4570GF-AEC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MPQ4570GF-AEC1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MPQ4570GF-AEC1
IC REG BUCK ADJ 3A 20TSSOP

IC REG BUCK ADJ 3A 20TSSOP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MPQ4570GF-AEC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MPQ4570GF-AEC1
Voltage Regulators - DC DC Switching Regulators MPQ4570GF-AEC1
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MPQ4570GF-AEC1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MPQ4570GF-AEC1
PMIC - Voltage Regulators - DC DC Switching Regulators MPQ4570GF-AEC1
IC REG BUCK ADJ 3A 20TSSOP

IC REG BUCK ADJ 3A 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1317252-MPQ4570GF-AEC1 MPQ4570GF-AEC1 MPQ4570GF-AEC1 MPQ4570GF-AEC1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad SSOP SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
fsw 520 kHz 520 kHz 520 kHz 520 kHz
Unlock Full Specs
to access all available technical data