The MPQ4570GF-AEC1-Z is a fully integrated synchronous step-down converter designed to deliver a continuous output current of 3A. It operates within a wide input voltage range of 4.5V to 55V, making it suitable for various applications including industrial power systems, automotive power systems, and Power over Ethernet (PoE) devices. The device features internal high-side and low-side MOSFETs with on-resistances of 90m,Ѷ and 70m,Ѷ, respectively, which contribute to improved efficiency and reduced conduction losses. This regulator employs peak current mode control for output voltage regulation and includes several protective features such as overcurrent protection with valley current detection, overvoltage protection, and thermal shutdown. Additionally, it supports programmable switching frequency and offers an optional external soft start function. The MPQ4570GF-AEC1-Z is packaged in a TSSOP-20 EP format, which includes an exposed pad for enhanced thermal performance. This product is AEC-Q100 qualified, indicating its suitability for automotive applications.
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Win Source Part Number: 1080156-MPQ4570GF-AE
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 520kHz
Voltage - Output (Max): 49.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 55V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Package / Case: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 20-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): LM76003QRNPRQ1; TPS56920PWP; MAX16909RAUE+TCFZ; MAX16909RAUE+CFZ; FAN4855MTC; LM26001MXA/NOPB; TPS40195PWR;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1808-6,1589-180
Base Product Number: MPQ4570
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 3A 20TSSOP
IC REG BUCK ADJ 3A 20TSSOP
IC REG BUCK ADJ 3A 20TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1808-2-ND | 1080156-MPQ4570GF-AEC1-Z | MPQ4570GF-AEC1-Z | MPQ4570GF-AEC1-Z | MPQ4570GF-AEC1-Z | MPQ4570GF-AEC1-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; Tape & Reel | SSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Exposed Pad | Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 to 49.5 volts | 1 to 49.5 volts | 1 volts | 1 volts |