The MPQ4569GN-Z is a synchronous step-down switching regulator designed for high efficiency in a variety of applications, particularly in automotive environments. It operates within a wide input voltage range of 4.5V to 75V and can deliver an output current of up to 0.3A. The device features integrated high-side and low-side power MOSFETs, which contribute to its efficiency, especially under light-load conditions where it can scale down the switching frequency to minimize losses. This regulator includes a low shutdown mode current of 5OºA, making it suitable for battery-powered applications. It also offers programmable soft-start functionality and adjustable output voltage, with a reference voltage output of 1V for the QFN package. The MPQ4569GN-Z is available in a SOIC-8 EP package and is AEC-Q100 qualified, ensuring reliability in automotive applications. Thermal shutdown protection is included to prevent damage from overheating, making it a robust choice for various power management needs.
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 300mA 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 300mA 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJ 300MA 8SOIC
IC REG BUCK ADJ 300MA 8SOIC
IC REG BUCK ADJ 300MA 8SOIC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MPQ4569GN-Z-ND | MPQ4569GN-Z | MPQ4569GN-Z | MPQ4569GN-Z | MPQ4569GN-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | |
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1 to 67.5 volts | 1 to 67.5 volts | 1 volts | 1 volts |