Buck Switching Regulator IC Positive Adjustable 1V 1 Output 100mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 100mA 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 100mA 10-VFDFN Exposed Pad
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885830-MPQ4568GQ-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 100mA 10-VFDFN Exposed Pad
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ4568
Categories: Integrated Circuits (ICs)
Case / Package: 10-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MPQ4568GQ-Z-ND, 1589-1807-6, 1589-1807-2, 1589-1807-1
IC REG BUCK ADJ 100MA 10QFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 100mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ 100MA 10QFN
IC REG BUCK ADJ 100MA 10QFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1807-6-ND | 885830-MPQ4568GQ-Z | MPQ4568GQ-Z | MPQ4568GQ-Z | MPQ4568GQ-Z | MPQ4568GQ-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ4568GQ-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-QFN (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1 to 45 volts | 1 volts | 1 to 45 volts | 1 volts |