Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ4560DQ-LF-Z MPQ4560DQ-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885828-MPQ4560DQ-LF- Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-VFDFN Exposed Pad Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MPQ4560 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885828-MPQ4560DQ-LF- Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-VFDFN Exposed Pad Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MPQ4560 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ4560DQ-LF-Z - 885828-MPQ4560DQ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ4560DQ-LF-Z
885828-MPQ4560DQ-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ4560DQ-LF-Z 885828-MPQ4560DQ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885828-MPQ4560DQ-LF- Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-VFDFN Exposed Pad Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MPQ4560 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885828-MPQ4560DQ-LF-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-VFDFN Exposed Pad
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MPQ4560
Categories: Integrated Circuits (ICs)
Case / Package: 10-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MPQ4560DQ-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MPQ4560DQ-LF-Z-ND
Voltage Regulators - DC DC Switching Regulators MPQ4560DQ-LF-Z-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MPQ4560DQ-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MPQ4560DQ-LF-Z
Voltage Regulators - DC DC Switching Regulators MPQ4560DQ-LF-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 10-VFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MPQ4560DQ-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MPQ4560DQ-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MPQ4560DQ-LF-Z
IC REG BUCK ADJ 2A 10QFN

IC REG BUCK ADJ 2A 10QFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - MPQ4560DQ-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MPQ4560DQ-LF-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MPQ4560DQ-LF-Z
IC REG BUCK ADJUSTABLE 2A 10QFN

IC REG BUCK ADJUSTABLE 2A 10QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MPQ4560DQ-LF-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MPQ4560DQ-LF-Z
Voltage Regulators - DC DC Switching Regulators MPQ4560DQ-LF-Z
IC REG BUCK ADJUSTABLE 2A 10QFN

IC REG BUCK ADJUSTABLE 2A 10QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 885828-MPQ4560DQ-LF-Z MPQ4560DQ-LF-Z-ND MPQ4560DQ-LF-Z MPQ4560DQ-LF-Z MPQ4560DQ-LF-Z MPQ4560DQ-LF-Z
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MPQ4560DQ-LF-Z Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type Other; 10-QFN (3x3) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Output Voltage 0.8000 to 52 volts 0.8000 to 52 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 620-1397-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 20-WFQFN Exposed Pad
View Details
5 suppliers
Switching Regulators - 2222776P - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM20133 2.95-5.5V, 5A, Current Mode Synchronous Buck Regulator with Input Sync and Optional Automotive Grade - LM20133MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers