Monolithic Power Systems, Inc. Switching Voltage Regulators MPQ4559DQ-LF-P

Description
Switching Voltage Regulators 1.5A, 2MHz, 55V Buck Converter
Datasheet
Description
Switching Voltage Regulators 1.5A, 2MHz, 55V Buck Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MPQ4559DQ-LF-P
Switching Voltage Regulators MPQ4559DQ-LF-P
Switching Voltage Regulators 1.5A, 2MHz, 55V Buck Converter

Switching Voltage Regulators 1.5A, 2MHz, 55V Buck Converter

Buy Now Datasheet
Dc/dc Conv, Buck, 1Mhz, 125Degc; Topology Monolithic Power Systems (Mps) - 54AH3240 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 1Mhz, 125Degc; Topology Monolithic Power Systems (Mps)
54AH3240
Dc/dc Conv, Buck, 1Mhz, 125Degc; Topology Monolithic Power Systems (Mps) 54AH3240
DC/DC CONV, BUCK, 1MHZ, 125DEGC; Topology:Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mV RoHS Compliant: Yes

DC/DC CONV, BUCK, 1MHZ, 125DEGC; Topology:Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:1.5A; Output Voltage Min:800mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MPQ4559DQ-LF-P 54AH3240
Product Name Switching Voltage Regulators Dc/dc Conv, Buck, 1Mhz, 125Degc; Topology Monolithic Power Systems (Mps)
Input Voltage 3.8 to 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Instant SCR Voltage Stabilizer Regulator Thyristor 100KVA 150KVA 200KVA 300KVA 350KVA 400KVA - No.1601616506235 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details