DC/DC CONV, BUCK, 1MHZ, 125DEGC; Topology:Buck (Step Down); Input Voltage Min:3.8V; Input Voltage Max:55V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:10Pins; Output Current:1A; Output Voltage Min:800mV RoHS Compliant: Yes
Switching Voltage Regulators 1A 2MHz 55V Step Down Converter
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 54AH3239 | MPQ4558DQ-AEC1-LF-P |
| Product Name | Dc/dc Conv, Buck, 1Mhz, 125Degc; Topology Monolithic Power Systems (Mps) | Switching Voltage Regulators |
| Input Voltage | 3.8 to 55 volts |