Buck Switching Regulator IC Positive Fixed 5.17V 1 Output 3A 26-PowerVFQFN
Buck Switching Regulator IC Positive Fixed 5.17V 1 Output 3A 26-PowerVFQFN
Buck Switching Regulator IC Positive Fixed 5.17V 1 Output 3A 26-PowerVFQFN
Buck Switching Regulator IC Positive Fixed 5.17V 1 Output 3A 26-PowerVFQFN
IC REG BUCK 5.17V 3A 26QFN
IC REG BUCK 5.17V 3A 26QFN
IC REG BUCK 5.17V 3A 26QFN
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1959-6-ND | MPQ4481GU-AEC1-Z | MPQ4481GU-AEC1-Z | MPQ4481GU-AEC1-Z | MPQ4481GU-AEC1-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | Other; 26-PowerVFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 5.17 volts | 5.17 to ? volts | 5.17 volts | 5.17 volts |